The AS7C34098A-10JC is a high-speed 4Mb Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. Organized as 256K x 16 bits, this SRAM is designed for applications requiring very fast access times and reliable data storage.
Applications
- High-performance cache memory
- Networking equipment (routers, switches)
- Telecommunications systems
- Industrial control systems
- Medical imaging equipment
Features
- Organization: 256K x 16 bits
- Access Time: 10 ns
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C (Industrial)
- Package: 32-pin SOJ
- Low Power Consumption
Benefits
- Extremely fast access time ensures minimal latency for critical operations.
- Industrial temperature range allows for reliable operation in harsh environments.
- Low power consumption contributes to energy efficiency.
- The 32-pin SOJ package is compact and easy to integrate.
- Provides stable and dependable memory storage.
Additional Details
The AS7C34098A-10JC SRAM operates on a single 3.3V power supply, simplifying system power design. Its 10ns access time makes it suitable for demanding applications where quick data retrieval is essential. The 256K x 16 organization allows for efficient storage of data. The industrial temperature range ensures that the device can operate reliably in extreme temperature conditions. The SOJ (Small Outline J-lead) package provides a compact footprint on the circuit board, saving space. This SRAM is designed to provide reliable data storage and retrieval in demanding environments. The high-speed access time ensures minimal latency in data access, which is critical for real-time applications. Due to it being an End-Of-Life product, consider obsolescence management when choosing this component for new designs.