EN
  • EN
  • DE

AS7C4098-20TI

Part No AS7C4098-20TI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 256K x 16 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147589-AS7C4098-20TI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C4098-20TI CAD Model

Description

The AS7C4098-20TI is a high-performance 4Mb Asynchronous SRAM (Static Random-Access Memory) device manufactured by Alliance Memory, Inc. Similar to the AS7C4096A, this SRAM is designed for applications requiring fast access times and low power consumption. As an end-of-life product, it's commonly found in legacy systems or niche applications.

Applications

  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices
  • Test and Measurement Instruments
  • Legacy Computer Systems

Features

  • Fast Access Time: 20ns
  • Low Power Consumption
  • Single 3.3V Power Supply
  • TTL-Compatible Inputs and Outputs
  • Available in various package options
  • 524,288 words x 8 bits organization

Benefits

  • High-speed data access enhances system performance.
  • Low power consumption extends battery life in portable devices.
  • Easy integration with standard TTL logic circuits.
  • Suitable for applications requiring reliable and fast memory access.
  • Stable performance over a wide temperature range.

Technical Specifications

  • Memory Size: 4Mb (4,194,304 bits)
  • Organization: 524,288 words x 8 bits
  • Access Time: 20ns
  • Supply Voltage: 3.3V ±10%
  • Operating Current: Dependent on frequency and usage patterns.
  • Standby Current: Low standby current for power saving.
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature)
  • Package Type: TSOP

The AS7C4098-20TI SRAM provides a balance of speed, low power, and reliability, ideal for embedded systems and high-performance applications. Its end-of-life status suggests it is best suited for maintaining existing systems rather than new designs.

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess