EN
  • EN
  • DE
  • IT

MLB05-102-RC

Part No MLB05-102-RC
Manufacturer Allied Components International
Description Multilayer Ferrite Bead s
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Allied Components International
Manufacturer Homepage www.alliedcomponents.com
Win Source Part Number 747475-MLB05-102-RC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLB05-102-RC CAD Model

Description

The MLB05-102-RC is a common mode choke from Allied Components International. Common mode chokes are used to suppress common mode noise in electronic circuits. Common mode noise is unwanted electromagnetic interference (EMI) that can disrupt the operation of sensitive electronic devices. The MLB05-102-RC is designed to filter out this noise, improving the overall performance and reliability of electronic systems.

Applications

  • Power supplies
  • Data lines
  • Signal lines
  • USB interfaces
  • Networking equipment

Features

  • Common Mode Choke
  • High Impedance at High Frequencies
  • Low DC Resistance
  • Compact Size
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • Effective suppression of common mode noise
  • Improved signal integrity
  • Reduced EMI emissions
  • Enhanced system reliability
  • Easy to integrate into existing designs
  • Environmentally friendly due to RoHS compliance

Additional Details

The MLB05-102-RC is characterized by its high impedance at high frequencies, which effectively blocks common mode noise from propagating through the circuit. Its low DC resistance minimizes power loss and ensures efficient signal transmission. The compact size of the choke allows for easy integration into densely populated circuit boards. The surface mount package simplifies assembly and reduces manufacturing costs. The MLB05-102-RC is designed to meet the requirements of various international standards for EMI/RFI suppression.

Specifically, the high common mode impedance is crucial for preventing noise from interfering with sensitive analog or digital circuits. The low DC resistance ensures that the choke does not significantly impact the signal integrity or power efficiency of the system. Its small size and surface mount configuration make it suitable for use in space-constrained applications, such as portable devices and embedded systems. The MLB05-102-RC provides a cost-effective and reliable solution for common mode noise suppression in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,009 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess