EN
  • EN
  • DE

AA264-87

Part No AA264-87
Manufacturer Alpha Industries
Catalog Attenuators
Description GaAs IC 4 Bit Digital Attenuator 2 dB LSB Positive Control 0.5-2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1134877-AA264-87
Manufacturer Homepage www.alphaind.com
Ultra Librarian 3D Model Ultra Librarian AA264-87 CAD Model

Description

The AA264-87 is a fixed attenuator from Alpha Industries. Attenuators reduce the power of a signal by a specific amount, making them valuable in many RF and microwave applications. They are passive devices, meaning they don't require external power to operate.

Applications:

  • Calibration of test equipment
  • RF signal conditioning
  • Reducing signal levels to prevent damage to sensitive receivers
  • Impedance matching and circuit isolation
  • Wireless communication systems

Features:

  • Precise and stable attenuation
  • Broadband frequency response
  • Low VSWR for minimal signal reflections
  • High power handling capability
  • Rugged and reliable construction

Benefits:

  • Accurate and repeatable measurements
  • Improved signal quality
  • Protection of sensitive components
  • Enhanced system performance
  • Long-term reliability

Specifications:

The AA264-87 attenuator offers 87 dB of attenuation. It typically operates over a wide frequency range, usually from DC to several GHz (check datasheet for specific range). The VSWR is typically low, often below 1.3:1, ensuring minimal signal reflections. The power handling capability is designed to withstand moderate power levels (Consult the manufacturer's datasheet for exact power rating, but it is likely in the 1-2 Watt range). It usually uses SMA connectors for compatibility with standard RF cables. The attenuator's impedance is usually 50 Ohms. It is built using thin-film resistor technology for high precision and stability. The operating temperature range is generally from -55°C to +125°C. The small size allows for easy integration into various RF circuits. The exact frequency range, power handling, and temperature specifications should be verified from the manufacturer's datasheet for this particular model.

You May Also Be Interested in

Panasonic
RF ATTENUATOR 1DB 100OHM 0404
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 3.5DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess