EN
  • EN
  • DE

LTC1262IS8#TRPBF

Part No LTC1262IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV FLASHMEM 12V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Programming Supply
Voltage - Input 4.75 V to 5.5 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060499-LTC1262IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1262IS8#TRPBF CAD Model

Description

Product Overview: LTC1262IS8#TRPBF

The LTC1262IS8#TRPBF is a high-performance, switched-capacitor voltage doubler produced by Linear Technology. This device is designed to efficiently provide a regulated output voltage that is twice the input voltage, making it an ideal solution for applications that require a higher voltage level from a lower voltage power source. With its compact design and robust functionality, the LTC1262IS8#TRPBF is suitable for a wide range of portable devices and electronic systems.

Key Features

  • High Voltage Conversion Efficiency: The LTC1262IS8#TRPBF provides an efficient voltage doubling function, ensuring minimal power loss during the conversion process.
  • Low Quiescent Current: It features a low quiescent current, which enhances the overall energy efficiency, making it suitable for battery-operated devices.
  • No External Diode Required: The integrated circuit design eliminates the need for an external diode, simplifying the circuit and reducing the bill of materials.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this voltage doubler can reliably function in various environmental conditions.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Compact Package: The LTC1262IS8#TRPBF comes in a small 8-lead SOIC package, making it ideal for space-constrained applications.

Applications

The LTC1262IS8#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Flash Memory Programming
  • Operational Amplifier Power Supplies
  • Handheld Instruments
  • Telecommunications Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1262IS8#TRPBF is no exception. It is manufactured to meet high industry standards, ensuring dependable performance for critical applications.

In summary, the LTC1262IS8#TRPBF from Linear Technology is a powerful and reliable voltage doubler that offers a simple and efficient solution for increasing voltage levels in a variety of electronic applications. Its efficiency, low power consumption, and compact design make it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1908 $52.7632
10+ $10.8233 $108.2330
15+ $10.4850 $157.2750
20+ $10.1468 $202.9360
26+ $9.8086 $255.0236
35+ $8.7939 $307.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,665 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess