EN
  • EN
  • DE

ATREB233-XPRO

Part No ATREB233-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description XPLAINED PRO EXT REB233 / Xplained Pro AT86RF233 Transceiver 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Xplained Pro
Package Box
Type Transceiver
Frequency 2.4GHz
For Use With/Related Products AT86RF233
Supplied Contents Board(s)
Base Product Number ATREB233
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1342645-ATREB233-XPRO
Ultra Librarian 3D Model Ultra Librarian ATREB233-XPRO CAD Model

Description

The ATREB233-XPRO from Microchip Technology is an advanced extension board designed to facilitate the development and testing of wireless applications. This extension board is part of the Xplained Pro evaluation platform, which is a series of hardware kits for prototyping and evaluating various Microchip devices and technologies.

At the heart of the ATREB233-XPRO lies the AT86RF233, a low-power, 2.4 GHz transceiver designed for IEEE 802.15.4-based applications such as ZigBee, 6LoWPAN, and other wireless networking standards. This transceiver is notable for its exceptional energy efficiency and robust performance in wireless communication environments.

The extension board is equipped with a wide array of features aimed at accelerating the development process. These include integrated antennas, connectors for external antennas, and various user LEDs and buttons that can be used for interaction or debugging purposes. Additionally, the ATREB233-XPRO offers a seamless interface with Microchip's range of microcontrollers and microprocessors, ensuring a flexible and scalable platform for building sophisticated wireless systems.

The ATREB233-XPRO is supported by Microchip's software ecosystem, which includes the Atmel Studio Integrated Development Environment (IDE), Atmel Software Framework (ASF), and a variety of example projects. These tools provide developers with a comprehensive suite of resources to jump-start their projects, from basic examples to advanced wireless applications.

For those looking to integrate the ATREB233-XPRO into custom hardware, the board also offers extension headers that expose the transceiver's full range of communication pins. This allows for more complex integrations and customizations, extending the capabilities of the board beyond the Xplained Pro ecosystem.

In summary, the ATREB233-XPRO from Microchip Technology is a versatile and powerful tool for any developer working on 2.4 GHz wireless applications. With its robust feature set, extensive support, and integration capabilities, it stands as an ideal choice for prototyping and developing cutting-edge wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess