EN
  • EN
  • DE

AO4922

Part No AO4922
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144824-AO4922
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4922 CAD Model

Description

The AO4922 is a P-Channel enhancement mode MOSFET manufactured by Alpha & Omega Semiconductor. It’s designed to provide high efficiency and fast switching for load switching, power management, and other related applications.

Applications:

  • Load Switching: Used in applications requiring efficient power switching to a load.
  • Power Management: Implemented in power management circuits, particularly for portable devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and improved efficiency.
  • Battery Management Systems: Integrated into battery management systems (BMS) to control charging and discharging processes.

Features:

  • Low RDS(ON): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and supports high-frequency operation.
  • Logic Level Gate Drive: Simplifies interfacing with logic circuits, reducing component count.
  • Small Footprint: Available in a compact SO-8 package, making it ideal for space-constrained designs.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low RDS(ON) minimizes power dissipation, resulting in higher overall efficiency.
  • Quick Response: Fast switching capability enables quicker response times in power control applications.
  • Simplified Circuitry: Logic level gate drive simplifies interfacing and reduces the need for additional components.
  • Compact Design: Small SO-8 package allows for smaller and more portable designs.
  • Environmentally Sound: RoHS compliance demonstrates commitment to environmental responsibility.

Technical Specifications:

The AO4922 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -6.5A. The RDS(ON) is typically around 24 mΩ at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. It is packaged in an SO-8 package.

In conclusion, the AO4922 is a versatile and efficient P-Channel MOSFET suitable for a variety of power management and switching applications, especially in portable and compact devices. Its low on-resistance and fast switching characteristics contribute to improved performance and reduced energy consumption.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess