The AOB12N50 is an N-Channel MOSFET from Alpha & Omega Semiconductor designed for high-voltage, high-power switching applications. It features a robust design and optimized performance characteristics for efficient operation.
Applications:
- Power Supplies
- Motor Control
- Lighting Ballasts
- Inverters
- High Voltage Switching Applications
Features:
- High Voltage Rating: Withstands high voltage stresses, suitable for demanding applications. (Typically 500V)
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Avalanche Rated: Provides robustness against inductive loads and voltage transients.
- RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
- Halogen-Free: Free from halogenated substances.
Benefits:
- Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
- Enhanced Reliability: Avalanche rating provides protection against voltage transients.
- Simplified Thermal Management: Reduced power dissipation simplifies heatsink requirements.
- Increased System Performance: Fast switching speed allows for efficient operation in high-frequency applications.
- Environmentally Friendly: RoHS compliant and Halogen-Free.
Additional Details:
The AOB12N50 is commonly available in a TO-263 (D2PAK) or TO-220 package. Key specifications include a drain-source voltage (VDS) of 500V, a continuous drain current (ID) rating (dependent on temperature and package), and a gate-source voltage (VGS) of ±30V. This MOSFET is suited for applications where high voltage handling, efficiency, and reliability are critical.