EN
  • EN
  • DE

AOTF2210

Part No AOTF2210
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817228-AOTF2210
Ultra Librarian 3D Model Ultra Librarian AOTF2210 CAD Model

Description

The AOTF2210 is an N-Channel MOSFET from Alpha & Omega Semiconductor, designed for use in a wide range of power management and switching applications. Its key features include low on-resistance, fast switching speed, and a compact package, making it suitable for modern electronic devices.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • LED Backlighting
  • Battery Protection Circuits

Features

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Gate Drive: Allows for direct driving from microcontrollers.
  • Trench Technology: Provides excellent switching performance.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Extended Battery Life: Ideal for portable applications.
  • Simplified Circuit Design: Reduces component count and board space.
  • Enhanced Reliability: Robust design ensures stable performance.

Additional Details

The AOTF2210 features a low on-resistance, typically in the milliohm range, which significantly reduces conduction losses. Its fast switching speed contributes to improved efficiency in high-frequency switching applications. The device is designed with a logic-level gate drive, allowing it to be directly driven by microcontrollers and other low-voltage control signals. This simplifies the circuit design and reduces the need for additional driver components. The AOTF2210 is available in a surface-mount package, facilitating easy integration into compact electronic devices.

Maximum Drain-Source Voltage: 30V

Continuous Drain Current: 20A

On-Resistance (RDS(on)): 4.5 mOhms @ VGS = 10V

Gate Threshold Voltage: 2.5V

Package: TO-220

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess