EN
  • EN
  • DE

RT8201GQW

Part No RT8201GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300290-RT8201GQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8201GQW CAD Model

Description

The RT8201G is a high-efficiency, synchronous step-down DC-DC converter from Richtek. It's designed to provide a stable and regulated output voltage from a wide input voltage range. The device integrates power MOSFETs, which simplifies the design and reduces the overall solution size. It's suitable for various applications requiring efficient power conversion.

Applications:

  • Notebook Computers: Powering core logic, memory, and peripherals.
  • Tablet PCs: Providing regulated power to the CPU, GPU, and display.
  • Solid State Drives (SSDs): Supplying stable power to the controller and flash memory.
  • Set-Top Boxes: Regulating voltage for processors and other components.
  • LCD Monitors and TVs: Powering panel drivers and control circuitry.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power losses.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Adjustable Output Voltage: Allows flexibility in supporting different voltage requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Under-Voltage Protection (UVP): Prevents damage due to low input voltage conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Enable/Disable Control: Allows for power sequencing and system shutdown.
  • Wide Input Voltage Range: Accommodates various power sources.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Enhanced System Reliability: Built-in protection features safeguard against damage from potential fault conditions.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Small package size enables space-saving designs.

The RT8201G is a reliable and efficient power management solution suitable for a variety of applications. Its integrated MOSFETs and protection features simplify the design process and ensure safe and stable operation. The adjustable output voltage allows for flexibility in supporting different voltage requirements.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9727 $59.1810
75+ $1.6193 $121.4475
115+ $1.5685 $180.3775
155+ $1.5177 $235.2435
200+ $1.4669 $293.3800
265+ $1.3155 $348.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess