EN
  • EN
  • DE

AOTF450

Part No AOTF450
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 722182-AOTF450
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOTF450 CAD Model

Description

The AOTF450 is an N-Channel enhancement mode field effect transistor (MOSFET) from Alpha & Omega Semiconductor, designed for RF applications requiring high power gain and efficiency. This device is fabricated using advanced trench MOSFET technology, offering exceptional performance characteristics suitable for various high-frequency circuits.

Applications:

  • RF Amplifiers
  • High-Frequency Switching Applications
  • Wireless Communication Systems
  • Radar Systems
  • Instrumentation and Measurement Equipment

Features:

  • N-Channel Enhancement Mode
  • Trench MOSFET Technology
  • Low Gate Charge
  • High Power Gain
  • Excellent Linearity
  • RoHS Compliant

Benefits:

  • Increased Efficiency in RF Applications: The low gate charge and high power gain contribute to improved energy efficiency in amplifier circuits.
  • Enhanced System Performance: Excellent linearity ensures minimal signal distortion, leading to better signal quality.
  • Reduced Power Consumption: The optimized design minimizes power losses, contributing to lower operating costs.
  • Compact Design: Suitable for space-constrained applications due to efficient power handling capability.
  • Reliable Operation: Designed for robust performance in demanding RF environments.

Technical Specifications:

The AOTF450 typically features a drain-source voltage (VDS) rating suitable for moderate voltage applications. Its low gate charge (Qg) minimizes switching losses, while the high power gain ensures efficient signal amplification. Detailed specifications, including on-resistance (RDS(on)), gate threshold voltage (VGS(th)), and maximum drain current (ID), can be found in the manufacturer's datasheet.

This MOSFET is often used in the final amplification stages of wireless transmitters and receivers, contributing to improved signal strength and clarity. Its robust design ensures reliable operation even under demanding conditions, making it a popular choice for professional and industrial applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess