EN
  • EN
  • DE

AOZ1233QI

Part No AOZ1233QI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817237-AOZ1233QI
Ultra Librarian 3D Model Ultra Librarian AOZ1233QI CAD Model

Description

The AOZ1233QI is a high-efficiency, simple-to-use, 3A buck regulator from Alpha & Omega Semiconductor (AOS). It is designed for applications requiring a step-down DC-DC conversion from a higher voltage to a lower voltage with high efficiency and minimal external components. The device integrates a power MOSFET and a control circuit in a compact package, simplifying the design process.

Applications:

  • Point-of-Load Regulation: Powers various electronic components requiring a regulated voltage.
  • Set-Top Boxes: Used in set-top boxes for power management.
  • LCD Monitors and TVs: Provides regulated power for various sections.
  • Networking Equipment: Powers network devices like routers and switches.
  • Consumer Electronics: Employed in various consumer electronic devices.

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 18V.
  • 3A Continuous Output Current: Delivers up to 3A of continuous output current.
  • High Efficiency: Achieves high efficiency, reducing power losses and heat generation.
  • Integrated Power MOSFET: Simplifies the design and reduces the number of external components.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Simplified Design: Minimizes the number of external components, simplifying the design process.
  • Compact Solution: Provides a compact power management solution.
  • Robust Protection: Protects the device and the load from various fault conditions.
  • Cost-Effective: Provides a cost-effective solution for DC-DC conversion.

The AOZ1233QI is typically packaged in a QFN (Quad Flat No-Leads) package, providing excellent thermal performance. The device's high efficiency minimizes heat dissipation, reducing the need for external heat sinks in many applications. The adjustable output voltage allows for flexibility in powering various loads. The integrated protection features ensure reliable operation and protect the device and the load from damage. Proper layout techniques, including minimizing trace inductance and using appropriate filtering capacitors, are essential for optimal performance. The datasheet provides detailed information on component selection and layout recommendations.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,619 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess