EN
  • EN
  • DE

AOZ8809DI-05

Part No AOZ8809DI-05
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9VC DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 9V
Current - Peak Pulse (10/1000μs) 12A (100ns)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.45pF @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-UFDFN
Manufacturer Package 10-DFN (2.5x1)
Win Source Part Number 768587-AOZ8809DI-05
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOZ8809DI-05 CAD Model

Description

The AOZ8809DI-05 is a Transient Voltage Suppressor (TVS) diode manufactured by Alpha & Omega Semiconductor Inc. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode offers fast response time, low clamping voltage, and high surge capability, making it suitable for a variety of applications.

Applications

  • Portable devices: Protection for smartphones, tablets, and other portable electronics.
  • Data lines: Protection for USB, HDMI, and other data interfaces.
  • Power lines: Protection for power supply inputs and outputs.
  • Automotive electronics: Protection for automotive control units and sensors.
  • Industrial equipment: Protection for industrial control systems and instrumentation.
  • Lighting systems: Protection for LED lighting and control circuits.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting sensitive components.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to protected circuitry.
  • High Surge Capability: Withstands high surge currents from ESD, EFT, and lightning.
  • Small Package Size: Allows for compact designs and easy integration.
  • Low Leakage Current: Minimizes power consumption and extends battery life.
  • Bidirectional Protection: Protects against both positive and negative transient voltages.
  • AEC-Q101 Qualified: Ensures reliability and performance in automotive applications.

Benefits

  • Enhanced Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved Reliability: Extends the lifespan of electronic products by preventing ESD and surge damage.
  • Reduced Downtime: Minimizes equipment failures and downtime due to transient voltage events.
  • Simplified Design: Easy to integrate into existing circuits with minimal impact on performance.
  • Cost-Effective: Provides reliable protection at a competitive cost.
  • Versatile Application: Suitable for a wide range of applications requiring transient voltage protection.
  • Automotive Compliance: Meets the requirements for automotive electronic systems.

Additional Details

The AOZ8809DI-05 is typically available in a small surface-mount package. Key specifications include breakdown voltage, clamping voltage, surge current capability, and leakage current. The device's performance is influenced by factors such as temperature and transient waveform characteristics.

When selecting the AOZ8809DI-05 for an application, it's important to consider the expected transient voltage levels and surge currents. Proper PCB layout and grounding techniques are also essential for achieving optimal protection performance.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0951 $50.4030
1,125+ $0.0891 $100.2375
1,745+ $0.0861 $150.2445
2,500+ $0.0800 $200.0000
3,250+ $0.0770 $250.2500
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess