EN
  • EN
  • DE

D4T60P

Part No D4T60P
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 723153-D4T60P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D4T60P CAD Model

Description

The D4T60P is a 600V, 4A N-Channel MOSFET from Alpha & Omega Semiconductor, designed for high-efficiency power switching applications. This device leverages advanced trench MOSFET technology to deliver exceptional performance characteristics, making it suitable for a wide range of power electronic circuits.

Applications:

  • Power factor correction (PFC) circuits
  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • AC-DC adapters

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High avalanche energy (EAS) rating: Ensures robustness and reliability under transient conditions.
  • Fast switching speed: Reduces switching losses and improves efficiency at high frequencies.
  • Trench MOSFET technology: Provides superior performance and efficiency compared to planar MOSFETs.
  • RoHS compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Improved efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Enhanced reliability: High avalanche energy rating provides robustness against voltage spikes.
  • Simplified thermal management: Lower power dissipation reduces the need for extensive heat sinking.
  • Compact design: Enables smaller and more efficient power supply designs.
  • Reduced system cost: High performance and reliability reduce the need for additional components.

Additional Details:

The D4T60P is available in a TO-252 package, facilitating easy mounting and thermal management. Its gate threshold voltage is typically around 3V, making it compatible with a wide range of gate drive voltages. The device also features a low gate charge (Qg), which minimizes driving power requirements. The maximum drain current (ID) is 4A. With its combination of high voltage capability, low on-resistance, and fast switching speed, the D4T60P is an excellent choice for demanding power switching applications, enabling designers to create efficient and reliable power electronic systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess