EN
  • EN
  • DE

LE25U81AQES01TXG

Part No LE25U81AQES01TXG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 731914-LE25U81AQES01TXG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE25U81AQES01TXG CAD Model

Description

The LE25U81AQES01TXG is a cutting-edge memory component designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is part of ON Semiconductor's portfolio of non-volatile memory solutions, which are known for their reliability, performance, and versatility.

Key Features

  • High Capacity: The LE25U81AQES01TXG offers a substantial storage capacity, making it ideal for applications requiring a significant amount of data storage without compromising on footprint.
  • Speed and Efficiency: With its fast read and write capabilities, this memory component ensures quick data access and high throughput, which is essential for high-performance computing applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE25U81AQES01TXG helps reduce the overall power consumption of electronic systems, contributing to longer battery life in portable devices and lower energy costs for stationary applications.
  • Durability: ON Semiconductor's rigorous manufacturing standards mean that this product is built to last, offering a stable and reliable storage solution even under challenging environmental conditions.
  • Easy Integration: The standard package and interface of the LE25U81AQES01TXG allow for seamless integration into a wide range of electronic systems, simplifying the design and development process for engineers.

Applications

The versatility of the LE25U81AQES01TXG makes it suitable for a diverse array of applications. It is particularly well-suited for use in consumer electronics, such as smartphones, tablets, and digital cameras, where high-density storage and power efficiency are crucial. Additionally, it can be used in industrial and automotive systems, where durability and reliability are of paramount importance. Its fast data access speeds also make it an excellent choice for networking equipment and high-performance computing tasks.

Technical Specifications

The LE25U81AQES01TXG boasts an array of technical specifications that cater to the demanding requirements of modern electronic devices. It operates over a wide temperature range, ensuring functionality in both commercial and industrial environments. The memory component also features advanced security protocols to protect sensitive data, making it an ideal choice for applications that require data integrity and confidentiality.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0914 $62.7420
70+ $1.7161 $120.1270
105+ $1.6624 $174.5520
145+ $1.6088 $233.2760
190+ $1.5552 $295.4880
250+ $1.3943 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,737 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess