EN
  • EN
  • DE

TF409

Part No TF409
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case TO220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 742526-TF409
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TF409 CAD Model

Description

The TF409 is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor Inc. This MOSFET is designed for a variety of power management applications, particularly those requiring efficient switching and low on-resistance. Its construction and characteristics are optimized for use in portable devices, load switching, and other applications where power efficiency and space are critical.

Applications:

  • Load Switching: Used in circuits to efficiently switch power to various loads.
  • Power Management in Portable Devices: Ideal for use in battery-powered devices like smartphones, tablets, and laptops.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels.
  • Battery Management Systems (BMS): Can be used in BMS to control charging and discharging processes.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • P-Channel Configuration: Provides design flexibility in various circuit topologies.

Benefits:

  • Improved Power Efficiency: The low on-resistance reduces power dissipation, leading to longer battery life in portable devices.
  • Simplified Circuit Design: The low gate threshold voltage allows for direct driving from microcontrollers and other low-voltage control circuits.
  • Reduced Heat Generation: Lower power dissipation translates to less heat generated, improving system reliability.
  • Compact Design: The surface mount package allows for high-density circuit layouts.
  • Enhanced System Performance: The fast switching speed enables higher frequency operation and improved transient response.

Additional Details:

The TF409 features a P-Channel configuration, which means it is turned on when the gate voltage is more negative than the source voltage. It typically comes in a small surface-mount package such as a SOT-23 or similar. Its maximum drain-source voltage (VDS) and drain current (ID) ratings vary depending on the specific variant but are generally suitable for low to medium power applications. The gate charge (Qg) is another important parameter, indicating the amount of charge required to switch the MOSFET, which affects switching speed and efficiency. Refer to the datasheet for specific values of these parameters.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1356 $64.2204
20+ $5.8547 $117.0940
31+ $5.6722 $175.8382
43+ $5.4886 $236.0098
55+ $5.3061 $291.8355
73+ $4.7574 $347.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess