EN
  • EN
  • DE

M12L2561616A-5TG2A

Part No M12L2561616A-5TG2A
Manufacturer ESMT
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSOP-54
Manufacturer ESMT
Win Source Part Number 715068-M12L2561616A-5TG2A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M12L2561616A-5TG2A CAD Model

Description

The M12L2561616A-5TG2A is a high-speed CMOS synchronous dynamic RAM (SDRAM) module manufactured by ESMT (Elite Semiconductor Memory Technology Inc.). It is designed for use in a variety of applications requiring high-bandwidth memory access, such as graphics cards, networking equipment, and embedded systems.

Applications

  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Embedded Systems: Integrated into embedded systems for storing program code and data.
  • Industrial Automation: Used in industrial control systems for data logging and real-time processing.
  • Gaming Consoles: Utilized as main memory for game data and program execution.

Features

  • 256Mbit (16Mx16) Density: Provides a large amount of memory in a single module.
  • Synchronous Operation: Operates synchronously with the system clock for high-speed data transfer.
  • Clock Rate: Supports clock rates up to 200 MHz (5ns access time), as indicated by the '-5' in the part number.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • LVTTL Compatible Inputs: Compatible with LVTTL logic levels.
  • 4 Banks: Organized into four internal banks for concurrent memory access.
  • Package: Typically available in a TSOP (Thin Small Outline Package).

Benefits

  • High Bandwidth: Synchronous operation enables high-speed data transfer.
  • Large Capacity: Provides ample memory space for demanding applications.
  • Easy Integration: Compatible with standard memory controllers.
  • Cost-Effective: Offers a balance of performance, capacity, and price.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details

The M12L2561616A-5TG2A supports various SDRAM features, including burst mode operation, auto-refresh, and power-down modes. The '16Mx16' indicates that the memory is organized as 16 million words of 16 bits each. The 'TG2A' portion of the part number likely refers to specific packaging details, temperature grade, and other manufacturing parameters. The module's data sheet provides detailed information on timing parameters, operating conditions, and package dimensions. The device's refresh rate and other parameters are crucial for maintaining data integrity. The module also includes features to minimize power consumption in standby mode. The operating temperature range is typically 0°C to +70°C. The module requires proper decoupling capacitors to ensure stable power supply and minimize noise.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
Micrel
Lowest to $9.8522
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Lowest to $1.9566
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess