EN
  • EN
  • DE

DMG4468LFG

Part No DMG4468LFG
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.62A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 7.62A (Ta) 990mW (Ta) Surface Mount U-DFN3030-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerUDFN
Case / Package U-DFN3030-8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1034-DMG4468LFGDIDKR, DMG4468LFGDIDKR, 1034-DMG4468LFGDITR, DMG4468LFGDITR, DMG4468LFGDICT, 1034-DMG4468LFGDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868907-DMG4468LFG
Ultra Librarian 3D Model Ultra Librarian DMG4468LFG CAD Model

Description

The DMG4468LFG is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, designed for power management applications across a broad range of electronic devices. This MOSFET leverages the latest in semiconductor technology to provide efficient power conversion with minimal on-state resistance and fast switching speeds.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) as low as 14mΩ at V<sub>GS = -10V, this MOSFET ensures high efficiency and reduced power loss in operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Power Dissipation: Capable of handling up to 2.5W, the DMG4468LFG is designed to manage significant power, making it ideal for high-load circuits.
  • Advanced Packaging: Housed in a compact, surface-mount PowerDI®5060-8 package, the DMG4468LFG offers excellent thermal performance and space-saving on PCBs.
  • Voltage Rating: This device can handle drain-source voltages up to -30V, providing a good margin for over-voltage conditions in most low to medium voltage applications.
  • Gate Threshold Voltage: A low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, enhancing compatibility with contemporary control ICs.

Applications

The DMG4468LFG is suitable for a wide range of applications, including:

  • Load Switching
  • Battery Management Systems
  • Power Distribution Networks
  • DC/DC Converters
  • Motor Drives
  • Portable Electronic Devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMG4468LFG is manufactured with rigorous standards, ensuring reliability and performance consistency. It is RoHS compliant, reflecting a commitment to environmental standards and safe electronic component practices.

For detailed specifications, datasheets, and technical support, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess