Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042484-AC2829A
Categories OEM Parts(A-B)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC2829A CAD Model

Description

The AC2829A is a multi-conductor control cable manufactured by Alpha Wire. This cable is designed for a variety of industrial control and automation applications where reliable signal transmission is crucial. Alpha Wire is known for producing high-quality cables that meet stringent industry standards.

Applications:

  • Industrial Control Systems
  • Automation Equipment
  • Robotics
  • Process Control
  • Machine Wiring

Features:

  • Multi-Conductor Cable
  • Shielded Construction: Provides protection against EMI (Electromagnetic Interference) and RFI (Radio Frequency Interference)
  • PVC Insulation: Offers good electrical insulation and flexibility
  • Stranded Conductors: Provides increased flexibility and durability
  • Various Gauge Sizes Available
  • UL Listed and CSA Certified: Meets industry safety standards

Benefits:

  • Reliable Signal Transmission: Shielded construction ensures accurate and reliable signal transmission in noisy environments.
  • Flexibility: Stranded conductors and PVC insulation provide excellent flexibility for easy installation and routing.
  • Durability: Designed to withstand harsh industrial environments.
  • Safety: UL Listed and CSA Certified for safety and compliance.
  • Versatile: Suitable for a wide range of control and automation applications.

The Alpha Wire AC2829A control cable is a dependable solution for connecting control circuits in industrial environments. Its shielded construction and durable design make it a popular choice for applications requiring reliable performance and long-term reliability.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $5.1137
ECAD model for AT88SA102S-SH-T
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
Microchip Technology
Need more? Email Us
ECAD model for AT89C5121IL
Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0236
ECAD model for B5819W SL
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
Siemens
Need more? Email Us
ECAD model for B58165
EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention