EN
  • EN
  • DE

ALP024

Part No ALP024
Manufacturer ALPS Electric
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044406-ALP024
Categories OEM Parts(A-B)
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALP024 CAD Model

Description

The ALP024 is a rotary encoder manufactured by ALPS Electric. Rotary encoders are used to convert mechanical rotation into an electrical signal, commonly used for precise control and input in various electronic devices.

Applications:

  • Audio Equipment (Volume Controls, Tone Controls)
  • Navigation Systems
  • Industrial Control Panels
  • Consumer Electronics (e.g., TV Remotes, Gaming Controllers)
  • Robotics

Features:

  • Compact Design
  • High Reliability
  • Various Detent Options (Click Feel)
  • Long Rotational Life
  • Multiple Resolution Options (Pulses per Revolution)
  • Available with or without integrated switch

Benefits:

  • Provides precise rotational input for electronic devices
  • Offers a tactile feedback through detents (if present)
  • Ensures long-term performance and durability
  • Allows for customization based on application requirements
  • Provides digital output suitable for microcontrollers and other digital circuits

The ALP024 encoder typically features a quadrature output, providing two signals that are out of phase with each other. This allows the direction of rotation to be determined. The number of pulses per revolution (PPR) determines the resolution of the encoder, with higher PPR values providing more precise control. The integrated switch option can be used for additional functions, such as enabling or disabling a feature.

The encoder's mechanical design ensures smooth and reliable operation, even after extended use. The specific technical specifications, such as PPR, detent torque, and rotational life, will vary based on the model configuration. ALPS Electric is a well-known manufacturer of high-quality electronic components, and the ALP024 encoder is designed to meet the demanding requirements of a wide range of applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess