EN
  • EN
  • DE

RH02B1C13X

Part No RH02B1C13X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294400-RH02B1C13X
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RH02B1C13X CAD Model

Description

The RH02B1C13X is a rotary encoder manufactured by ALPS Electric, designed to convert mechanical rotation into an electrical signal. This allows for accurate measurement of angular position or speed. Rotary encoders are used in a wide range of applications, providing a reliable means of control and feedback.

Applications

  • Automotive Control Systems: Used in car navigation systems for menu selection and zoom functions.
  • Consumer Audio Equipment: Employed for volume control, channel selection, and tone adjustment in audio receivers and amplifiers.
  • Industrial Machinery: Integrated into control panels for precise parameter adjustments and machine operation control.
  • Medical Equipment: Used in diagnostic devices and therapeutic instruments for accurate setting adjustments.
  • Robotics: Provides feedback on joint positions in robotic arms and other automated systems.

Features

  • Compact Design: Suited for applications with limited space requirements.
  • High Durability: Built to withstand frequent use and harsh operating conditions.
  • Precise Output Signal: Delivers accurate and consistent electrical signals for reliable measurements.
  • Long Rotational Life: Ensures prolonged use and minimizes the need for frequent replacements.
  • Multiple Output Options: Available with different pulse counts per revolution to match various application needs.

Benefits

  • Improved User Interface: Offers a smooth and intuitive control experience for operators.
  • Enhanced System Accuracy: Enables precise control and reliable feedback in rotational systems.
  • Reduced Maintenance: High reliability and long life contribute to lower maintenance costs.
  • Simplified Integration: Compact size and varied output options facilitate easy incorporation into existing systems.
  • Increased System Efficiency: Accurate feedback allows for optimized control and improved performance.

Additional Details

The specific technical specifications of the RH02B1C13X, including pulse counts per revolution (PPR), detent torque, and operating temperature range, are available in the official ALPS Electric datasheet. Consulting the datasheet is essential to ensure the encoder meets the precise requirements of the application. The encoder typically features a rotating shaft, and its electrical output is generally a quadrature signal, providing information about both the direction and magnitude of rotation.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0525 $50.1375
2,325+ $0.0431 $100.2075
3,590+ $0.0418 $150.0620
4,955+ $0.0404 $200.1820
6,395+ $0.0391 $250.0445
8,575+ $0.0350 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess