EN
  • EN
  • DE

QEDS-9863

Part No QEDS-9863
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285591-QEDS-9863
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QEDS-9863 CAD Model

Description

The QEDS-9863 is a high-performance reflective optical sensor offered by Broadcom Limited. This sensor is designed for various industrial and consumer applications that require accurate object detection, motion sensing, or position encoding. It integrates an LED and a phototransistor in a compact package, enabling precise and reliable sensing capabilities.

Applications:

  • Robotics: Used for obstacle detection and navigation in robotic systems.
  • Printers: Employed for paper detection and printhead positioning.
  • Scanners: Integrated for document and image scanning applications.
  • Industrial Automation: Utilized in automated machinery for object detection and position control.
  • Gaming Peripherals: Found in gaming mice and other input devices for motion tracking.

Features:

  • Reflective Technology: Detects objects based on reflected light.
  • Compact Package: Small form factor for easy integration into various designs.
  • High Sensitivity: Provides accurate and reliable object detection.
  • Integrated LED and Phototransistor: Simplifies the design and reduces the number of external components.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits:

  • Enhanced Accuracy: Delivers precise object detection and position sensing.
  • Space-Saving Design: Compact size allows for integration into small devices.
  • Increased Reliability: Robust design ensures consistent performance over time.
  • Simplified Integration: Integrated components reduce design complexity and time-to-market.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price point.

Technical Specifications:

The QEDS-9863 typically operates with a forward current of 10-20mA for the LED and features a phototransistor with a collector-emitter voltage of up to 30V. The operating temperature range is generally between -25°C to +85°C. The exact specifications can vary, so it is crucial to consult the official Broadcom datasheet for detailed electrical and optical characteristics.

In summary, the QEDS-9863 reflective optical sensor is a versatile and reliable solution for a wide range of applications requiring accurate object detection and motion sensing. Its compact design, high sensitivity, and integrated components make it an ideal choice for designers looking to enhance the performance and functionality of their products.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9933 $77.9799
6+ $21.3282 $127.9692
9+ $20.6618 $185.9562
12+ $19.9954 $239.9448
15+ $19.3289 $289.9335
20+ $17.3296 $346.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess