EN
  • EN
  • DE

RH03AXA15X

Part No RH03AXA15X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294460-RH03AXA15X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03AXA15X CAD Model

Description

The RH03AXA15X is a rotary potentiometer manufactured by ALPS Electric. As a member of the RH03A series, it is an electromechanical component that provides variable resistance in electronic circuits. The resistance is adjusted manually by rotating a shaft, which makes it ideal for applications requiring user input and control.

Applications

  • Audio Equipment: Volume controls, tone controls, and balance adjustments in amplifiers, receivers, and mixers.
  • Consumer Electronics: Brightness controls, contrast adjustments, and other settings in TVs, monitors, and various electronic devices.
  • Industrial Control: Speed controls, position controls, and calibration adjustments in machinery and control panels.
  • Automotive Electronics: Control knobs for audio systems, climate control, and other adjustable settings in vehicles.
  • Musical Instruments: Parameter control in synthesizers, keyboards, and effects processors.

Features

  • Rotary Adjustment: Provides continuous and smooth resistance adjustment through rotational movement.
  • Compact Size: Designed to fit into small and densely populated electronic devices.
  • Carbon Film Element: Offers a good balance of performance, cost-effectiveness, and reliability.
  • Long Rotational Life: Designed to withstand frequent use and provide long-term durability.
  • Various Resistance Values: Available in a wide range of resistance values to suit different circuit requirements.

Benefits

  • Precise Control: Allows for accurate and repeatable adjustments of circuit parameters.
  • User-Friendly: Provides a simple and intuitive method for controlling device settings.
  • Cost-Effective: Offers excellent performance at a reasonable price point.
  • Reliable Performance: Ensures consistent and dependable operation over the device's lifespan.
  • Versatile Applications: Suitable for a broad range of electronic devices and systems.

Additional Details

The RH03A series generally features a total rotational angle around 300 degrees. Resistance values are typically available from 1kΩ to 1MΩ. The power rating is approximately 0.05W. The operating temperature range is typically from -10°C to +70°C. The physical housing is generally plastic. Refer to the specific component datasheet for precise electrical and mechanical specifications related to the RH03AXA15X model.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess