EN
  • EN
  • DE

RH04A1AS4X11A-47K

Part No RH04A1AS4X11A-47K
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294475-RH04A1AS4X11A-47K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH04A1AS4X11A-47K CAD Model

Description

The RH04A1AS4X11A-47K is a rotary potentiometer manufactured by ALPS Electric. This potentiometer has a resistance value of 47k Ohms. These potentiometers are used for adjusting resistance in electronic circuits, typically to control volume, brightness, or other analog settings.

Applications:

  • Audio Equipment: Volume controls, balance adjustments in amplifiers and receivers.
  • Consumer Electronics: Brightness and contrast adjustments in televisions and monitors.
  • Industrial Controls: Setting parameters in machinery and equipment.
  • Automotive: Adjusting audio settings or other vehicle controls.
  • Musical Instruments: Controlling effects parameters on guitars or synthesizers.

Features:

  • Rotary Adjustment: Provides smooth and continuous resistance adjustment.
  • 47k Ohm Resistance: A standard resistance value suitable for many applications.
  • Compact Size: Suitable for space-constrained applications.
  • Durable Construction: Designed for reliable performance and long life.
  • Linear Taper: Offers a linear relationship between the shaft position and the resistance value.

Benefits:

  • Precise Control: Enables fine-tuning of analog settings.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Reliable Performance: Provides consistent and accurate resistance adjustment.
  • Long Lifespan: Ensures extended product life and reduced maintenance.
  • Versatile Use: Suitable for a broad range of applications.

Additional Details:

The specific tolerance and other electrical characteristics of the RH04A1AS4X11A-47K can vary. Consult the manufacturer's datasheet for detailed specifications. The potentiometer typically features a shaft for manual adjustment and terminals for connecting to the circuit. The body material is often a durable plastic or metal to protect the internal components. It is designed for through-hole mounting on printed circuit boards. The '11A' likely denotes a specific shaft or mounting configuration different from the '0UA' variant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess