EN
  • EN
  • DE

RK163111G5S

Part No RK163111G5S
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295525-RK163111G5S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK163111G5S CAD Model

Description

The ALPS Electric RK163111G5S is a potentiometer, likely rotary, designed for various electronic control applications. While detailed specifications require further research, its construction suggests suitability for audio volume controls, general adjustment knobs, and similar user interface components. The compact design and manufacturer's reputation (ALPS Electric) implies a focus on reliability and smooth operation.

Applications:

  • Audio volume control: Adjusting volume levels in stereos, amplifiers, and other audio equipment.
  • Brightness/Contrast adjustment: Controlling display settings in monitors and TVs.
  • General user interface: Providing variable control in electronic devices.
  • Industrial control panels: Adjusting parameters in machinery and equipment.
  • Musical instruments: Modifying sound parameters in synthesizers and effects pedals.

Features:

  • Rotary potentiometer: Offers continuous adjustment of resistance via rotation.
  • Compact design: Allows integration into space-constrained devices.
  • Durable construction: Designed for long-term use and reliability.
  • Smooth operation: Provides a comfortable and precise adjustment experience.
  • High-quality materials: Ensures consistent performance over time.

Benefits:

  • Precise control: Enables accurate adjustments of parameters in electronic circuits.
  • Reliable performance: Ensures consistent operation over time.
  • Easy integration: Simplifies assembly into various devices.
  • User-friendly: Provides a comfortable and intuitive adjustment experience.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Given the ALPS Electric branding, the RK163111G5S is expected to meet stringent quality standards. The rotational life is likely to be high, ensuring durability. While specific resistance values and tolerances require consultation of the datasheet, potentiometers of this type are typically available in a variety of resistance ranges to suit different circuit requirements.

Technical Specifications (based on similar ALPS potentiometers):

  • Resistance value: Varies; check datasheet for available options (e.g., 10kΩ, 50kΩ, 100kΩ).
  • Tolerance: Typically ±20%.
  • Power rating: Usually 0.05W to 0.1W.
  • Rotational life: Often exceeds 10,000 cycles.
  • Operating temperature range: Typically -10°C to +70°C.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess