The TPC6008-H is an N-channel MOS Field Effect Transistor from Toshiba Semiconductor and Storage. It is designed for use in various power management and switching applications requiring efficient power control. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for demanding applications.
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control circuits
Features:
- N-channel MOSFET
- Low drain-source on-resistance (RDS(on))
- Fast switching speed
- Small surface-mount package
- Logic level drive
Benefits:
- High efficiency: Low RDS(on) minimizes power loss during conduction, resulting in higher efficiency and reduced heat generation.
- Compact design: The small surface-mount package allows for space-saving designs.
- Easy to use: Logic-level gate drive simplifies the driving circuitry.
- Improved system performance: Fast switching speed enables efficient operation in high-frequency applications.
- Reliable operation: Toshiba's MOSFETs are known for their reliability and stable performance.
Additional Details:
The TPC6008-H has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) of 6A. The typical RDS(on) at VGS = 4.5V is 21 mΩ. It's designed for surface mount assembly. Operating temperature range is typically -55°C to 150°C. This MOSFET is designed for optimal power efficiency. It's compliant to industry standards for environmental protection.