EN
  • EN
  • DE
  • IT

10AX048H3F34I2SG

Part No 10AX048H3F34I2SG
Manufacturer Altera
Catalog OEM Souring
Description Arria 10 GX 480 FPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465970-10AX048H3F34I2SG
Manufacturer Altera
Package Tray
Product Status Active
Number of LABs/CLBs 183590
Number of Logic Elements/Cells 480000
Total RAM Bits 5664768
Number of I/O 492
Voltage - Supply 0.87V ~ 0.93V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 1152-BBGA, FCBGA
Supplier Device Package 1152-FBGA, FC (35x35)
Ultra Librarian 3D Model Ultra Librarian 10AX048H3F34I2SG CAD Model

Description

The 10AX048H3F34I2SG is a prominent component of the Altera Arria 10 GX series, now under the broad umbrella of Intel's technology ecosystem. This FPGA (Field-Programmable Gate Array) is engineered to meet the high-performance requirements of modern digital applications, blending flexibility, power, and speed. It is adept at powering systems that demand robust data processing capabilities, like video streaming, data center acceleration, and advanced signal processing. The 10AX048H3F34I2SG offers an impressive array of features, including high-density logic blocks, high-speed DDR4 memory support, and advanced transceiver technology. These capabilities make it exceptionally well-suited for applications where processing efficiency and high-speed data transfer are critical. Additionally, with Intel/Altera's emphasis on ease of integration and power efficiency, this FPGA helps designers achieve cutting-edge solutions in competitive and rapidly evolving technology sectors.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Broadcom Limited
LED Lamp
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $653.9873 $653.9873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess