EN5330DC-05 Step-Down DC-DC Converter
The EN5330DC-05 is a high-efficiency step-down DC-DC converter that integrates key components to streamline the design process. Known for its compact size and reliability, this converter is optimal for applications requiring efficient power management.
- Applications:
- Point-of-Load (POL) applications in telecom and datacom systems
- Portable electronic devices
- Industrial automation systems
- Features and Benefits:
- High efficiency for power-sensitive applications
- Compact package for space-constrained designs
- Integrated control and power MOSFETs
- Additional Details:
- Vin range: 2.375V to 6.6V
- Max load current: 3A
- Fixed output voltage: 0.5V to 3.3V
- High-frequency operation up to 6MHz