EN
  • EN
  • DE

EP20K600EFC672

Part No EP20K600EFC672
Manufacturer Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Altera
Manufacturer Homepage www.altera.com
Win Source Part Number 745587-EP20K600EFC672
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP20K600EFC672 CAD Model

Description

The Altera EP20K600EFC672 is a high-performance programmable logic device (PLD) from the APEX 20KE family. This device offers a robust architecture designed for complex digital systems, providing a flexible and efficient solution for a variety of applications. It is known for its embedded memory capabilities and advanced system-on-a-programmable-chip (SOPC) integration.

Applications:

  • Telecommunications equipment: Used in network infrastructure for signal processing and data routing.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) for automation and process control.
  • Automotive electronics: Utilized in advanced driver-assistance systems (ADAS) and engine control units (ECUs).
  • Medical imaging devices: Employed in image processing and data acquisition systems.
  • Aerospace and defense systems: Integrated into mission-critical systems for signal processing and control.

Features:

  • 600,000 System Gates: Provides ample logic capacity for complex designs.
  • Embedded Memory: Includes significant on-chip RAM for data storage and manipulation.
  • High-Speed Performance: Offers fast clock speeds and low propagation delays.
  • Advanced I/O Capabilities: Supports various I/O standards and flexible pin assignments.
  • System-on-a-Programmable-Chip (SOPC) Integration: Enables integration of multiple functions on a single chip.
  • FineLine BGA Package: Offers high pin density and efficient thermal management.

Benefits:

  • Increased System Performance: High gate count and fast clock speeds enable complex computations and signal processing.
  • Reduced Board Space: Integration of multiple functions on a single chip reduces the need for external components.
  • Lower Power Consumption: Optimized architecture minimizes power dissipation for energy-efficient operation.
  • Design Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Faster Time-to-Market: Rapid prototyping and design iterations accelerate product development.

Additional Details:

The EP20K600EFC672 is typically programmed using Altera's Quartus II software, which provides a comprehensive design environment for logic synthesis, simulation, and device programming. It supports various hardware description languages (HDLs) such as VHDL and Verilog. The device operates within a specified voltage range and temperature range, ensuring reliable performance in diverse operating conditions. The FineLine BGA package enhances signal integrity and reduces electromagnetic interference (EMI). This PLD is ideal for applications requiring high performance, flexibility, and integration capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess