EN
  • EN
  • DE

AZ2225-01L.R7G

Part No AZ2225-01L.R7G
Manufacturer Amazing
Catalog HOT - SALES and EOL Components (0 - A)
Description Tiny TVS diode for ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amazing
Win Source Part Number 66634-AZ2225-01L.R7G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ2225-01L.R7G CAD Model

Description

The AZ2225-01L.R7G is a Transient Voltage Suppressor (TVS) diode from Amazing Microelectronic Corp. It is a bi-directional, low-capacitance TVS diode that is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), lightning, and cable discharge events (CDE).

The AZ2225-01L.R7G has a maximum clamping voltage of 8V and a peak pulse current of 8.5A at 8/20µs. It is packaged in a SOT-323 package, which is a small and lightweight package that is ideal for space-constrained applications.

The AZ2225-01L.R7G is commonly used to protect the following types of electronic components:

  • Microcontrollers
  • FPGAs
  • ASICs
  • DRAM
  • SRAM
  • Sensors
  • Transceivers
  • Interfaces (e.g., USB, HDMI, Ethernet)

The AZ2225-01L.R7G is a reliable and cost-effective solution for protecting electronic components from transient voltage spikes. It is used in a wide variety of applications, including:

  • Consumer electronics (e.g., smartphones, tablets, laptops, TVs)
  • Industrial electronics (e.g., PLCs, HMI panels, robots)
  • Automotive electronics (e.g., ECUs, ADAS systems)
  • Telecom electronics (e.g., base stations, routers, switches)
  • Medical electronics (e.g., pacemakers, defibrillators, monitoring equipment)

Here are some of the benefits of using the AZ2225-01L.R7G TVS diode:

  • Protects sensitive electronic components from ESD, EFT, lightning, and CDE
  • Low capacitance for minimal signal distortion
  • Small and lightweight SOT-323 package
  • High peak pulse current handling capability
  • RoHS compliant

If you are looking for a reliable and cost-effective solution for protecting your electronic components from transient voltage spikes, the AZ2225-01L.R7G TVS diode is a great option to consider.

You May Also Be Interested in

Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
AMIS
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0352 $50.1600
3,465+ $0.0289 $100.1385
5,360+ $0.0280 $150.0800
7,385+ $0.0271 $200.1335
9,545+ $0.0262 $250.0790
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,590 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess