EN
  • EN
  • DE

A9S75-A1-RH

Part No A9S75-A1-RH
Manufacturer Ambarella
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AMBARELLA
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816382-A9S75-A1-RH
Ultra Librarian 3D Model Ultra Librarian A9S75-A1-RH CAD Model

Description

The A9S75-A1-RH is a system-on-chip (SoC) from Ambarella, designed for high-resolution video recording and processing. This processor integrates advanced image processing capabilities, video encoding/decoding, and connectivity options, making it suitable for a variety of applications.

Applications:

  • IP security cameras
  • Action cameras
  • Automotive dashcams
  • Wearable cameras
  • Drones and aerial photography

Features:

  • High-resolution video encoding/decoding (e.g., 4K, H.265)
  • Advanced image processing (e.g., noise reduction, wide dynamic range)
  • Integrated CPU for application processing
  • Connectivity options (e.g., Ethernet, Wi-Fi, USB)
  • Low power consumption
  • Small form factor
  • Support for multiple video streams

Benefits:

  • High-quality video recording and playback
  • Improved image clarity and detail in various lighting conditions
  • Flexible application development on the integrated CPU
  • Seamless connectivity to networks and other devices
  • Extended battery life in portable devices
  • Compact design for easy integration
  • Simultaneous recording and streaming of video

Additional Details:

Specific details regarding the A9S75-A1-RH, such as supported video resolutions, frame rates, and encoding formats, should be verified with the Ambarella datasheet. The integrated CPU allows for custom application development, enabling features like object detection and video analytics. The SoC incorporates advanced power management techniques to minimize power consumption. The small form factor facilitates integration into compact camera designs. The A9S75-A1-RH supports various connectivity options, including Wi-Fi and Ethernet, enabling remote access and control. The image processing pipeline is optimized for low-light performance and wide dynamic range. The chip's architecture is designed for efficient video encoding and decoding, minimizing latency and maximizing throughput. The device is manufactured using advanced process technology, ensuring high performance and low power consumption.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6285 $83.2570
4+ $34.1568 $136.6272
6+ $33.0884 $198.5304
8+ $32.0212 $256.1696
10+ $30.9540 $309.5400
13+ $27.7523 $360.7799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess