Products specifications Report Issue?

Category CPU
Win Source Part Number 1436482-100-000000031
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000031 CAD Model

Description

The AMD Ryzen 5 3600, represented by part number 100-000000031, is part of the AMD Ryzen 5 Processors Tray category, offering an excellent balance between performance and power efficiency. Manufactured by AMD Tray, this processor is engineered to cater to the needs of both gamers and professionals who require high performance at an affordable price point. With 6 cores and 12 threads, it operates at a base frequency of 3.6GHz, which can turbo boost up to 4.2GHz depending on the workload. This allows the CPU to handle multitasking and demanding applications with ease. The Ryzen 5 3600 is based on AMD's Zen 2 architecture, using the 7nm process technology for enhanced performance and reduced power consumption. Its compatibility with AM4 socket motherboards offers users flexibility in building customized PCs, supporting a wide range of hardware configurations. This processor is an ideal choice for those looking to build a mid-range gaming PC or a workstation for creative tasks without breaking the bank.

You May Also Be Interested in

Intel
Intel E-2324G (3.10GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN7 - Intel E-2324G (3.10GHz/4C/65W) CPU
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel Gold 6338 (2.0GHz - 32C) CPU
Need more? Email Us
ECAD model for INTEL SRKJ9 - Intel Gold 6338 (2.0GHz - 32C) CPU
Intel
INTEL Gold 6230n (2.3GHz - 20C) CPU
Need more? Email Us
ECAD model for INTEL SRFPR - INTEL Gold 6230n (2.3GHz - 20C) CPU
Intel
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for INTEL GOLD6138 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Intel
Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Need more? Email Us
ECAD model for INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Intel
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
ECAD model for INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W
Intel
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
ECAD model for INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention