Products specifications Report Issue?

Category CPU
Win Source Part Number 1436270-100-000000061A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000061A CAD Model

Description

The AMD Ryzen 9 5900X processor is an exceptional component of the AMD Ryzen 9 Processors Tray series, engineered for enthusiasts and gamers who demand high performance. With 12 cores and 24 threads, this CPU provides ample power for gaming, content creation, and intensive multitasking. It features a base clock speed of 3.7GHz, which can boost up to 4.8GHz, delivering fast and responsive performance across all applications. The inclusion of advanced features such as PCIe 4.0 support enhances its future-proofing, making it an ideal choice for building a cutting-edge PC that meets the demands of tomorrow's computing needs.

You May Also Be Interested in

Intel
Intel E3-1240LV5 4C 2.10GHz 8M 25W
Need more? Email Us
ECAD model for INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Intel
Intel Xeon 3040
Need more? Email Us
ECAD model for INTEL SLAC2 - Intel 3040 1.860GHz 2M 65W
Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU
Intel
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for INTEL GOLD6138 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Intel
INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Need more? Email Us
ECAD model for INTEL E5-4627V3 - INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Intel
INTEL Gold 6230n (2.3GHz - 20C) CPU
Need more? Email Us
ECAD model for INTEL SRFPR - INTEL Gold 6230n (2.3GHz - 20C) CPU
Intel
Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Need more? Email Us
ECAD model for INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
Intel X5667 3.06GHz 4C 12M 95W
Need more? Email Us
ECAD model for INTEL X5667 - Intel X5667 3.06GHz 4C 12M 95W

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention