Products specifications Report Issue?

Category CPU
Win Source Part Number 1436518-100-000000063A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000063A CAD Model

Description

The 100-000000063A refers to the AMD Ryzen 7 5800X, a part of the esteemed AMD Ryzen 7 Processors Tray category. This processor is designed with 8 cores and 16 threads, offering an impressive base clock speed of 3.8GHz and a boost speed up to 4.7GHz. The Ryzen 7 5800X, built on AMD's Zen 3 architecture, embodies significant architectural improvements over previous generations, delivering unparalleled efficiency and performance in gaming, content creation, and complex computing tasks. With support for PCIe 4.0, it provides double the bandwidth for graphics cards and storage devices compared to PCIe 3.0, enhancing the overall system performance. Suitable for enthusiasts seeking top-tier performance, the 5800X ensures smooth, high-fidelity gaming and rapid multitasking capabilities. Manufactured by AMD Tray, it is ideal for building high-performance computing systems that require the latest technology and robust processing capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6140 2.3GHz 18C 140W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V20 - Intel Gold 6140 2.3GHz 18C 140W
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9
Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8160-V5, 2.1 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V25 - Intel Xeon Processor E5-8160-V5, 2.1 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6132-V5, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V38 - Intel Xeon Processor E5-6132-V5, 2.6 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Need more? Email Us
ECAD model for FUJITSU CD8069504201201 - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449401 - INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6150-V5, 2.7 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V40 - Intel Xeon Processor E5-6150-V5, 2.7 GHz

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention