Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208798-LTC3548EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548EDD CAD Model

Description

LTC3548EDD - Dual Channel, 2.25MHz Synchronous Step-Down Regulator

The LTC3548EDD is a high-performance, dual-channel synchronous buck regulator from Linear Technology, designed to provide efficient power management for portable devices. This compact and versatile regulator is housed in a low-profile (0.75mm) 3mm x 3mm DFN package, making it an ideal solution for space-constrained applications such as handheld devices, medical equipment, and other portable electronics.

Key Features:

  • High Efficiency: The LTC3548EDD is optimized for high efficiency at low output currents, which is crucial for maximizing battery life in portable applications. It is capable of up to 95% efficiency, ensuring minimal heat generation and power loss.
  • Dual Independent Outputs: This regulator provides two independent output voltages from a single input, simplifying the design of systems requiring multiple regulated voltages. Each channel can deliver up to 600mA of continuous output current.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, the LTC3548EDD is compatible with a variety of power sources, including single-cell lithium-ion batteries and 3.3V or 5V supply rails.
  • Adjustable Output Voltage: The output voltage for each channel is adjustable from 0.6V to VIN, allowing for flexibility in matching the power requirements of different load conditions and components.
  • No Schottky Diode Required: The internal synchronous rectification improves efficiency and eliminates the need for an external Schottky diode, reducing both BOM cost and circuit complexity.
  • Stable with Ceramic Capacitors: The LTC3548EDD is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.
  • Low Quiescent Current: Its low no-load quiescent current extends the battery life in systems that spend a significant amount of time in standby mode.
  • Integrated Protection Features: The device includes over-temperature protection and current limiting to safeguard the regulator and downstream components under abnormal conditions.

Applications:

The LTC3548EDD is suitable for a wide range of applications, particularly where dual power rails are needed in a compact footprint. Common applications include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • Medical Devices

Overall, the LTC3548EDD from Linear Technology is a reliable and efficient solution for dual-channel power regulation, combining performance, versatility, and ease of use in a small package, ideal for today's mobile electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,940 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention