Products specifications Report Issue?

Category CPU
Win Source Part Number 1436103-100-000000136
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000136 CAD Model

Description

The AMD EPYC 7532 processor is a robust component of the EPYC server processor series, designed to meet the high demands of server and data center applications. With 32 cores and 64 threads, this processor delivers significant parallel computing power, essential for handling complex tasks and heavy workloads efficiently. It features a base clock speed of 2.4GHz, with the capability to reach up to 3.3GHz under turbo boost, offering a balance of performance and power efficiency. The EPYC 7532, compatible with the AMD EPYC Processor Tray format, facilitates smooth integration into server environments. It supports a wide range of memory configurations and numerous PCIe lanes, providing the flexibility needed for system expansion and connectivity. Targeted at enterprise-level computing, virtualization, and database applications, the AMD EPYC 7532 is engineered to deliver reliability, security, and scalability, essential for modern data-intensive tasks.

You May Also Be Interested in

Intel
Intel E5607 2.26GHz 4C 8M 80W
Need more? Email Us
ECAD model for INTEL E5607 - Intel E5607 2.26GHz 4C 8M 80W
Intel
Intel E-2334 (3.40GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN6 - Intel E-2334 (3.40GHz/4C/65W) CPU
Intel
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for INTEL GOLD6138 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Intel
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
ECAD model for INTEL SR2S4 - Intel E7-4820v4 2.00GHz 10C 25M 115W
Intel
Intel E3-1240LV5 4C 2.10GHz 8M 25W
Need more? Email Us
ECAD model for INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Intel
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
ECAD model for INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W
Intel
Intel L5335 2.00GHz 4C 8M 50W
Need more? Email Us
ECAD model for INTEL L5335 - Intel L5335 2.00GHz 4C 8M 50W
Intel
Intel Platinum 8276 (2.20GHz - 28C) CPU
Need more? Email Us
ECAD model for INTEL SRF99 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Intel
Intel E5-2630L (2.00GHz - 6C) CPU
Need more? Email Us
ECAD model for INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention