EN
  • EN
  • DE

AM186ER-40VI

Part No AM186ER-40VI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1044455-AM186ER-40VI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM186ER-40VI CAD Model

Description

The AM186ER-40VI is another member of the Am186 family of embedded processors from AMD. Similar to the AM186CC-40KD\W C, it is a 16-bit processor designed for embedded systems. The 40 in the part number indicates a clock speed of 40 MHz. The AM186ER variant may represent a specific set of integrated peripherals or a different power consumption profile. The VI suffix likely relates to its packaging and temperature rating.

Applications

  • Embedded industrial controllers.
  • Handheld data collection devices.
  • Industrial automation systems.
  • Communication devices.
  • Instrumentation.

Features

  • 80186 Architecture: Based on the Intel 80186 instruction set, ensuring software compatibility.
  • Integrated Peripherals: Likely includes timers, serial communication interfaces (UARTs), and direct memory access (DMA) controllers.
  • Low Power Consumption: Optimized for low-power operation in embedded applications.
  • 40 MHz Clock Speed: Provides sufficient processing power for real-time control and data processing tasks.
  • Memory Management Unit (MMU): Supports memory management functions for multitasking and memory protection.
  • Interrupt Controller: Manages interrupts from both internal and external sources.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Simplified Design: Streamlines system design with built-in peripheral functions.
  • Improved Performance: 40 MHz clock provides adequate processing power.
  • Low Power Consumption: Suitable for battery-powered or energy-conscious applications.
  • Software Compatibility: 80186 architecture enables reuse of existing software.

Additional Details

The AM186ER-40VI is expected to operate at a supply voltage of 5V. The integrated DMA controllers facilitate high-speed data transfers. The VI suffix likely signifies a specific industrial temperature range and package type, making it suitable for harsh environments.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess