EN
  • EN
  • DE

AM27C1024-120DI

Part No AM27C1024-120DI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044531-AM27C1024-120DI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C1024-120DI CAD Model

Description

The AM27C1024-120DI is a 1 Mbit (131,072 x 8-bit) CMOS EPROM manufactured by AMD. It features a fast access time of 120ns, making it suitable for applications where speed and reliability are critical. This EPROM is designed for use in a wide range of embedded systems and other applications requiring non-volatile memory.

Applications:

  • Embedded Systems: Used in embedded microcontrollers for storing boot code and application firmware.
  • Industrial Control Systems: Employed in industrial automation equipment for storing configuration data and control programs.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing software and configuration parameters.
  • Networking Devices: Found in networking equipment such as routers and switches for storing operating system images.
  • Medical Devices: Used in medical instrumentation for storing calibration data and application software.

Features:

  • High Density: 1 Mbit (131,072 x 8) memory organization.
  • Fast Access Time: 120 ns access time for quick data retrieval.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • UV Erasable: Allows reprogramming via ultraviolet light exposure.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits:

  • Reliable Non-Volatile Storage: Ensures data retention even when power is removed.
  • Flexibility and Reprogrammability: UV erasure allows for multiple reprogramming cycles, ideal for development and updates.
  • High-Speed Performance: Fast access time enables quick data access, improving system performance.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Easy Integration: TTL compatibility simplifies interfacing with other digital components.

Additional Details:

The AM27C1024-120DI comes in a DIP package. It is designed to operate over a wide temperature range, ensuring reliability in various operating environments. The device is suitable for applications requiring frequent updates or changes to the stored data due to its UV erasable capability. This EPROM is a cost-effective solution for non-volatile memory requirements in many electronic devices. The CMOS technology offers improved noise immunity.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0112
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess