EN
  • EN
  • DE

AM27C128-155DC

Part No AM27C128-155DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031499-AM27C128-155DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C128-155DC CAD Model

Description

The AM27C128-155DC is a 128 Kbit (16,384 x 8-bit) CMOS EPROM manufactured by AMD. It offers a relatively fast access time of 155ns, which makes it suitable for a variety of applications requiring non-volatile memory. This EPROM is designed for systems where quick data retrieval is important, and occasional reprogramming is needed.

Applications:

  • Embedded Systems: Commonly used to store firmware and configuration data in embedded systems.
  • Industrial Control: Found in industrial controllers for storing operating parameters and control algorithms.
  • Telecommunications: Used in telecommunication devices for storing configuration information and system software.
  • Instrumentation: Employed in test and measurement equipment for storing calibration data.
  • Robotics: Utilized in robotic systems for storing control programs and robot parameters.

Features:

  • Memory Capacity: 128 Kbit (16,384 x 8-bit) memory organization.
  • Access Time: 155 ns access time for moderate-speed data retrieval.
  • CMOS Technology: Low power consumption thanks to CMOS technology.
  • UV Erasable: Enables reprogramming via ultraviolet light exposure.
  • TTL Compatible: Compatible with standard TTL logic levels for easy interfacing.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits:

  • Non-Volatile Storage: Provides reliable storage that retains data even without power.
  • Reprogrammability: UV erasure allows for flexible updates and revisions to stored data.
  • Low Power: CMOS technology minimizes power consumption, ideal for battery-powered devices.
  • Easy Integration: TTL compatibility simplifies the integration process with other digital circuits.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory needs.

Additional Details:

The AM27C128-155DC typically comes in a DIP package. Its UV erasable window enables reprogramming with a UV light source. The device is designed to operate within specified temperature ranges, ensuring reliability in various operating conditions. It's suitable for applications where the stored data needs occasional updates or corrections, and it offers a good balance of speed, capacity, and power efficiency.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0112
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess