EN
  • EN
  • DE

AM27C4096-100DC

Part No AM27C4096-100DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Uvprom, 256KX16, 100NS, Cmos, CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011476-AM27C4096-100DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C4096-100DC CAD Model

Description

The AM27C4096-100DC is a 4 Mbit (512K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. It is organized as 524,288 words of 8 bits each. It provides a non-volatile storage solution suitable for a wide array of applications where program code and data must be retained even when power is off.

Applications:

  • Embedded Systems
  • Microcontroller program storage
  • Firmware storage
  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications Devices

Features:

  • Fast Access Time: 100 ns
  • Single 5V Power Supply
  • Low Power Consumption
  • CMOS Technology for High Performance
  • Programming Voltage: 12.75V
  • TTL Compatible Inputs and Outputs
  • Three-State Output
  • Available in DIP (Dual In-line Package) package
  • High Noise Immunity

Benefits:

  • Reliable Non-Volatile Storage: EPROM technology ensures data retention without power.
  • Fast Access Time: 100 ns access time facilitates quick data retrieval.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • Low Power Consumption: CMOS technology minimizes power requirements, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Functions reliably within a broad range of supply voltages.
  • Suitable for Harsh Environments: High noise immunity and robust performance in demanding conditions.

Additional Details:

The AM27C4096-100DC conforms to a standard JEDEC-approved pinout, allowing for seamless integration into existing systems. It leverages advanced CMOS technology for high performance and low power consumption. This device is commonly available in a ceramic DIP package, making it suitable for through-hole mounting. The typical operating temperature ranges from 0°C to +70°C; however, consult the specific datasheet for confirmation. The AM27C4096-100DC offers a cost-effective solution for non-volatile memory storage with relatively fast access times.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess