Products specifications

RoHS Non-Compliant
Win Source Part Number 1044566-AM28F020-200FC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM28F020-200FC CAD Model

Description

The AM28F020-200FC flash memory chip manufactured by AMD is an OEM part that belongs to the A-B category.

  • Availability: in shortage, so it may be difficult to find
  • Capacity: 2 megabits
  • Operating Voltage: operates at a voltage of 5 volts
  • Compliance: non-compliant RoHS product, so it may not be suitable for certain applications
  • Application: can be used in a variety of electronic devices, including computers, printers, and networking equipment

You May Also Be Interested in

Dell
Need more? Email Us
ECAD model for BA048287
EPCOS (TDK)
Current Sense Transformer 1: 50 2400VAC 1.9Ohm Prim. 2.1Ohm Sec. 20A Surface Mount Tape
Lowest to $12.3436
ECAD model for B78417A2285A003
EPCOS (TDK)
Single-ended Capacitors, 33μF/350VDC, 16mm dia x 20mm length
Need more? Email Us
ECAD model for B43888H4336M002
TDK Corporation
Thermistor NTC 2.5Ohm 20% 2-Pin Cardboard T/R
Lowest to $0.4281
ECAD model for B57236S259M51
Belden Inc.
Need more? Email Us
ECAD model for B9806
Siemens
Need more? Email Us
ECAD model for B57622
EPCOS (TDK)
Need more? Email Us
ECAD model for B72650M301K72V1
EPCOS (TDK)
THERM NTC 2.2KOHM 3940K 0805 / NTC Thermistor 2.2k 0805 (2012 Metric)
Lowest to $0.1841
ECAD model for B57421V2222J062
TDK Corporation
Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 3600V
Lowest to $2.6339
ECAD model for B88069X1203A802

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention