EN
  • EN
  • DE

AM29F016B-75EC

Part No AM29F016B-75EC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162311-AM29F016B-75EC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F016B-75EC CAD Model

Description

The AM29F016B-75EC is a 16 Mbit (2 MB) CMOS 5.0 Volt-only, sector erase Flash memory manufactured by AMD. It is designed for a wide range of applications requiring non-volatile storage, including embedded systems, data storage, and code storage. This Flash memory offers fast read access times and efficient programming and erase operations.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded devices.
  • Data Storage: Employed in data loggers, portable devices, and other applications requiring non-volatile data storage.
  • Code Storage: Integrated into systems that require frequent code updates or remote programming.
  • Networking Equipment: Utilized in routers, switches, and other network devices for storing configuration settings and firmware.
  • Industrial Control Systems: Found in industrial controllers and automation systems for storing program code and calibration data.

Features

  • 16 Mbit (2 MB) Density: Provides ample storage capacity for a wide range of applications.
  • 5.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase: Allows for selective erasure of memory blocks, minimizing erase times.
  • Fast Read Access Time: Offers read access times as low as 75 ns, enabling high-speed data retrieval.
  • Erase Suspend/Resume: Allows for interrupting and resuming erase operations, improving system responsiveness.
  • Automated Write/Erase: Simplifies programming and erase operations, reducing software overhead.

Benefits

  • Versatile Storage Solution: Suitable for a wide range of applications requiring non-volatile storage.
  • Simplified System Design: 5.0 Volt-only operation simplifies power supply requirements.
  • Efficient Memory Management: Sector erase functionality allows for efficient memory utilization.
  • Improved System Performance: Fast read access times enhance overall system performance.
  • Increased System Reliability: High endurance and data retention ensure long-term data integrity.

Additional Details

The AM29F016B-75EC is typically available in a 48-pin TSOP (Thin Small Outline Package). Its key specifications include a read access time of 75 ns, a sector erase time of typically 1 second, and a typical endurance of 100,000 erase/write cycles. It supports various programming algorithms and is compatible with standard Flash memory programmers.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Xilinx Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess