EN
  • EN
  • DE
  • IT

AM29F016D-120SC

Part No AM29F016D-120SC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044613-AM29F016D-120SC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F016D-120SC CAD Model

Description

The AM29F016D-120SC is a 16 Mbit (2M x 8-bit) CMOS Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes of 8 bits each. This memory device is designed for applications requiring high density and performance non-volatile read/write storage.

Applications

  • Embedded Systems: Commonly used to store firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Utilized for storing operating system images and configuration files in routers, switches, and other network devices.
  • Industrial Control: Employed in industrial controllers for storing program code, calibration parameters, and process data.
  • Medical Devices: Used for storing firmware and configuration data in medical equipment.
  • Consumer Electronics: Found in various consumer devices such as digital cameras, MP3 players, and handheld gaming devices.

Features

  • High Density: Offers 16 Mbit of storage in a compact package.
  • Fast Access Time: Features a 120ns access time for quick data retrieval.
  • Single Power Supply: Operates on a single 5.0V power supply.
  • Sector Erase Architecture: Enables individual sectors to be erased and reprogrammed independently.
  • Automatic Erase and Program: Simplifies the programming and erasing processes.

Benefits

  • Large Storage Capacity: Provides ample storage space for application code and data.
  • Fast Read Performance: Enables quick execution of code and data retrieval.
  • Low Power Consumption: CMOS technology contributes to low power usage, ideal for portable devices.
  • Flexible Sector Management: Sector erase architecture allows for efficient memory updates.
  • Simplified Programming: Automatic erase and program features reduce programming complexity.

Additional Details

The AM29F016D-120SC operates at 5V and has a maximum access time of 120ns. It uses a sector erase architecture, and supports JEDEC standard byte-wide pinout. It is available in a SC (Surface mount Ceramic) package. The device features a minimum endurance of 10,000 write/erase cycles per sector. It also incorporates data protection features to prevent accidental program or erase operations. For detailed specifications, electrical characteristics, pinouts, and timing diagrams, refer to the official AMD datasheet for the AM29F016D series.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Lowest to $2.2599
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2559 $68.3267
30+ $4.3129 $129.3870
47+ $4.1784 $196.3848
64+ $4.0425 $258.7200
83+ $3.9080 $324.3640
111+ $3.5044 $388.9884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess