The AM29F400BB-120EF is a 4 Mbit, 5.0 Volt-only Flash memory device manufactured by AMD. It is organized as 524,288 bytes. It has a bottom boot sector configuration. The device is designed to be programmed in-system with the standard system 5.0 volt VCC supply. A 12.0 volt VPP is not required for program or erase operations. The device can also be programmed or erased in standard EPROM programmers. It has an access time of 120ns.
Applications:
- Embedded systems
- Microcontrollers
- Boot code storage
- Data logging
- Networking equipment
Features:
- 5.0 V single power supply operation for read, erase, and program
- Sector erase architecture with bottom boot sector
- Full voltage range programming operation
- Fast access time: 120 ns
- Unlock Bypass Program Operation
- Minimum 100,000 write/erase cycles guaranteed per sector
- Data retention: 20 years
- Available in various package options
Benefits:
- Easy system integration due to single power supply
- Optimized boot code storage with bottom boot sector
- High reliability with guaranteed write/erase cycles
- Fast data access improves system responsiveness
- Reduced programming time with unlock bypass
The AM29F400BB-120EF is ideal for applications where reliable boot code storage and fast access times are critical.