EN
  • EN
  • DE

AM29F400BT-90EF

Part No AM29F400BT-90EF
Manufacturer Amd
Catalog Miscellaneous
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817028-AM29F400BT-90EF
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-90EF CAD Model

Description

The AM29F400BT-90EF is a 4 Mbit (512 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by AMD. This device offers a combination of features including high performance, low power consumption, and robust data retention. It is designed for in-system or off-system programming applications and is commonly used in embedded systems, networking devices, and other applications where non-volatile memory is required.

Applications:

  • Embedded Systems: Used as program storage in various embedded systems applications, such as industrial controllers and consumer electronics.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing firmware and configuration data.
  • Telecommunications Equipment: Utilized in cellular phones and other communication devices for storing software and user data.
  • Automotive Electronics: Integrated into automotive control units (ECUs) for storing calibration data and software.

Features:

  • 4 Mbit Flash Memory: Provides ample storage for program code and data.
  • 5.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for efficient and selective memory updates.
  • Top Boot Sector: Designed to start the boot sequence at the top of the memory map.

Benefits:

  • Fast Read Access Time: Enables quick program execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Endurance: Supports a large number of program/erase cycles.
  • Data Retention: Ensures long-term data storage reliability.

Technical Specifications:

The AM29F400BT-90EF operates with a supply voltage of 5.0V and has a typical access time of 90ns. It features a sector erase architecture, with each sector capable of being individually erased and reprogrammed. The device supports JEDEC standard programming methods and comes in a variety of package options, including PLCC and TSOP. Its endurance is rated for a minimum of 100,000 program/erase cycles per sector, and it ensures data retention for up to 20 years.

The AM29F400BT-90EF from AMD is a high-performance and reliable flash memory solution for a wide range of applications. Its combination of speed, low power consumption, and robust data retention make it an ideal choice for embedded systems and other applications requiring non-volatile memory storage.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess