EN
  • EN
  • DE

AM29F800T-120SC

Part No AM29F800T-120SC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229148-AM29F800T-120SC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800T-120SC CAD Model

Description

The AM29F800T-120SC is an 8 Mbit, 5.0 Volt-only Flash memory device organized as 1,048,576 bytes. This device offers a high degree of flexibility and performance, suitable for a wide range of embedded applications.

Applications:

  • Embedded systems requiring non-volatile memory
  • Storage of boot code and application code in microcontrollers
  • Data logging and storage in industrial equipment
  • Networking equipment
  • Telecommunications devices

Features:

  • High Performance: Offers fast access times, improving overall system performance.
  • 5.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Provides flexibility in memory management, allowing individual sectors to be erased and reprogrammed.
  • Embedded Algorithms: Includes automated programming and erase algorithms, simplifying software development.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • CMOS Process Technology: Ensures reliable performance and low power consumption.
  • Unlock Bypass Program Command: Reduces overall programming time.

Benefits:

  • Improved System Performance: Fast access times enhance the responsiveness of embedded systems.
  • Simplified System Design: 5.0 Volt-only operation reduces the need for complex power supply circuitry.
  • Enhanced Memory Management: Sector erase architecture allows for efficient use of memory space.
  • Reduced Software Development Effort: Embedded algorithms simplify programming and erase operations.
  • Extended Battery Life: Low power consumption is ideal for portable applications.
  • Reliable Data Storage: CMOS process technology ensures data integrity.

Additional Details:

The AM29F800T-120SC operates with a single 5.0 Volt power supply. It features sector protection to prevent accidental erasure or programming of critical data. The device is available in a variety of packages to suit different board layouts and assembly requirements. The -120 in the part number indicates a 120ns access time.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess