EN
  • EN
  • DE

AM29LV320DT90E1

Part No AM29LV320DT90E1
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017417-AM29LV320DT90E1
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV320DT90E1 CAD Model

Description

The AM29LV320DT90E1 is a 32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation flash memory device manufactured by AMD. It offers a combination of high density, low power consumption, and a relatively fast access time. The 'DT' designation indicates a Simultaneous Read/Write operation capability, allowing code execution from one sector while another sector is being programmed or erased. The '90E1' suffix specifies a 90ns access time and likely indicates an extended temperature range.

Applications:

  • Embedded Systems: Used in firmware storage, boot code, and application data for various embedded devices.
  • Networking Equipment: Provides storage for configuration data, routing tables, and network protocols in network devices.
  • Industrial Control Systems: Stores program code and calibration parameters for industrial automation equipment.
  • Automotive Electronics: Used in engine control units (ECUs), navigation systems, and diagnostic systems for storing code and data.
  • Telecommunications Equipment: Provides non-volatile memory for configuration settings and software in telecommunication devices.
  • Consumer Electronics: Found in portable devices for storing user data and application code.

Features:

  • 32 Megabit Density: Offers a significant amount of storage for code and data.
  • 3.0 Volt-Only Operation: Simplifies system design and reduces power consumption, compatible with low-voltage systems.
  • Simultaneous Read/Write Operation: Allows for reading from one memory block while writing to another, improving system performance.
  • 90 ns Access Time: Provides relatively fast data retrieval for efficient system operation.
  • Sector Erase Architecture: Enables flexible and efficient memory management through sector-based erase operations.
  • Extended Temperature Range: Designed to operate reliably in a wide range of environmental conditions.

Benefits:

  • Cost-Effective Storage: Provides high density at a reasonable cost for embedded applications.
  • Enhanced Performance: Simultaneous Read/Write operation and fast access time contribute to improved system responsiveness.
  • Increased Reliability: Robust design and extended temperature range ensure stable operation in demanding environments.
  • Simplified Design: 3.0 Volt-Only operation reduces the need for complex voltage regulation circuitry.
  • Efficient Memory Management: Sector erase architecture enables flexible memory allocation and reduces erase times.
  • Long-Term Data Retention: Ensures that stored data remains intact for an extended period, critical for embedded applications.

Additional Details:

The AM29LV320DT90E1 typically comes in a TSOP (Thin Small Outline Package) for space efficiency. Consult the manufacturer's datasheet for specifics on voltage requirements, timing diagrams, power consumption characteristics, and recommended programming algorithms. Proper decoupling capacitors are essential for stable operation. This device usually supports features like sector protection, which prevents unintentional erasure or programming of critical memory regions. The datasheet will provide detailed information about power-up and power-down sequences and how to manage them for data integrity. It is also important to consider ESD (Electrostatic Discharge) protection measures when handling this component.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess