Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024372-AM7905ADC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM7905ADC CAD Model

Description

The AM7905ADC is an OEM electronic component manufactured by AMD.

  • RoHS Compliance: non-compliant
  • Supply and Demand Status: short
  • Series: A-B
  • Popularity Rating: low
  • Win Source Part Number: 1024372-AM7905ADC
  • Alternative Parts/Cross-references: None

You May Also Be Interested in

CJT Connectors
Need more? Email Us
ECAD model for A1251-TP
Omron
Switch Access Rectangular Button Push Button Switch
Need more? Email Us
ECAD model for A3PJ5014
Crouse-Hinds
Need more? Email Us
ECAD model for A201262-5
Amic
Need more? Email Us
ECAD model for A29L160TV-70/A
Allegro MicroSystems, LLC
Contact for details
Lowest to $10.5105
ECAD model for A3185LUA
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A3952SB-T
Coilcraft
Need more? Email Us
ECAD model for A02TK
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 2 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ECAD model for A1253WR-2P
CJT Connectors
1.25mm(0.049in) Pitch, Header, Through Hole(DIP), Vertical, Friction Lock, Single Row, 8 Circuits, UL 94V-0, Tin(Sn)...
Need more? Email Us
ECAD model for A1251WV-8P

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention