EN
  • EN
  • DE

AM79C972BVI

Part No AM79C972BVI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983405-AM79C972BVI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM79C972BVI CAD Model

Description

The AM79C972BVI is a single-chip 10/100 Mbps Fast Ethernet controller from AMD. It is designed to provide a high-performance, cost-effective solution for connecting devices to Ethernet networks. This controller integrates all the necessary functions for Ethernet connectivity, including MAC (Media Access Control) and PHY (Physical Layer) interfaces.

Applications

  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Network printers
  • Industrial automation equipment
  • Set-top boxes

Features

  • 10/100 Mbps Ethernet support: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Integrated MAC and PHY: Combines MAC and PHY layers into a single chip for reduced component count and cost.
  • PCI interface: Provides a standard PCI interface for easy integration into host systems.
  • Auto-negotiation: Automatically detects and configures the network speed and duplex mode.
  • Full-duplex support: Enables simultaneous transmission and reception of data for increased network throughput.

Benefits

  • High performance: Supports 10/100 Mbps Ethernet speeds for fast and reliable network connectivity.
  • Cost-effective: Integrated MAC and PHY reduce component count and cost.
  • Easy integration: Standard PCI interface simplifies integration into host systems.
  • Automatic configuration: Auto-negotiation feature simplifies network setup and configuration.
  • Increased network throughput: Full-duplex support enables simultaneous transmission and reception of data.

Technical Specifications

The AM79C972BVI typically supports both 10Base-T and 100Base-TX Ethernet standards. It uses a standard PCI interface for communication with the host system. The controller includes features such as auto-negotiation, full-duplex support, and various power management modes. It is typically packaged in a PQFP (Plastic Quad Flat Pack) package. The operating temperature range is typically from 0°C to +70°C.

Note: For detailed specifications, refer to the AMD datasheet for AM79C972BVI.

You May Also Be Interested in

Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess