EN
  • EN
  • DE

AM9517A-5DC/D8237A

Part No AM9517A-5DC/D8237A
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007433-AM9517A-5DC/D8237A
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM9517A-5DC/D8237A CAD Model

Description

The AM9517A-5DC/D8237A is a Programmable DMA (Direct Memory Access) Controller. It's essentially a second source or compatible version of the Intel 8237A DMA controller, manufactured by AMD. It is used in older computer systems to allow peripherals to directly access system memory without involving the CPU, increasing overall system performance. This part number might represent either the AMD or Intel version or a part that is pin-compatible with both.

Applications:

  • Floppy disk controllers
  • Hard disk controllers
  • Tape drive controllers
  • High-speed data acquisition systems
  • Graphics controllers
  • Sound cards

Features:

  • Four independent DMA channels
  • Programmable transfer modes (single transfer, block transfer, demand transfer, cascade mode)
  • Memory-to-memory transfer capability (with some limitations depending on specific implementation)
  • Auto-initialization
  • Address increment/decrement capability
  • TTL compatible inputs and outputs

Benefits:

  • Increased system performance by offloading data transfer tasks from the CPU
  • Versatile DMA control for various peripheral devices
  • Simplified system design with programmable features
  • Reduces CPU overhead during data transfers

Additional Details:

The AM9517A-5DC/D8237A provides four independent DMA channels, enabling concurrent DMA operations for different peripherals. It offers programmable transfer modes to optimize data transfer based on the specific device requirements. The auto-initialization feature allows for continuous data transfers without CPU intervention. The address increment/decrement capability is useful for transferring blocks of data sequentially. TTL compatible inputs and outputs make it easy to integrate with other digital logic components typically found in older systems. Due to its age, this DMA controller is mainly found in legacy computer systems and industrial equipment. The DMA controller significantly improves system performance by allowing peripherals to transfer data directly to and from memory, reducing the load on the CPU.

The programmable transfer modes allow for flexibility in controlling the DMA process. The auto-initialization feature simplifies continuous data transfers. The existence of both the AMD and Intel part numbers suggests a high degree of compatibility and interchangeability. It remains a key component in older systems relying on DMA for efficient data transfer. While it can perform memory to memory transfers, this is typically done by transferring through a peripheral and may have limitations compared to dedicated memory-to-memory DMA controllers.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess